Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6622CBZ ISL6622CBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811959-ISL6622CBZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.8V ~ 13.2V Part Number Series: ISL6622
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811959-ISL6622CBZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.8V ~ 13.2V Part Number Series: ISL6622
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6622CBZ - 811959-ISL6622CBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6622CBZ
811959-ISL6622CBZ
PMIC - PMIC - Gate Drivers - ISL6622CBZ 811959-ISL6622CBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811959-ISL6622CBZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.8V ~ 13.2V Part Number Series: ISL6622

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 811959-ISL6622CBZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Rise / Fall Time (Typ): 26ns, 18ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6.8V ~ 13.2V
Part Number Series: ISL6622

Buy Now
PMIC - Gate Drivers - ISL6622CBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6622CBZ
PMIC - Gate Drivers ISL6622CBZ
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 811959-ISL6622CBZ ISL6622CBZ
Product Name PMIC - PMIC - Gate Drivers - ISL6622CBZ PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Logic - Gates and Inverters - 4012BDCQR - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details