Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6617CRZ ISL6617CRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 805488-ISL6617CRZ Packaging: Tube Mounting Style: SMD Applications: PWM Doubler Current - Supply: 6mA Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL6617
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 805488-ISL6617CRZ Packaging: Tube Mounting Style: SMD Applications: PWM Doubler Current - Supply: 6mA Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL6617
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6617CRZ - 805488-ISL6617CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6617CRZ
805488-ISL6617CRZ
PMIC - PMIC - Power Management - Specialized - ISL6617CRZ 805488-ISL6617CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 805488-ISL6617CRZ Packaging: Tube Mounting Style: SMD Applications: PWM Doubler Current - Supply: 6mA Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL6617

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 805488-ISL6617CRZ
Packaging: Tube
Mounting Style: SMD
Applications: PWM Doubler
Current - Supply: 6mA
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: ISL6617

Buy Now
Power Management - Specialized - ISL6617CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6617CRZ
Power Management - Specialized ISL6617CRZ
PWM Doubler PMIC 10-DFN (3x3)

PWM Doubler PMIC 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805488-ISL6617CRZ ISL6617CRZ
Product Name PMIC - PMIC - Power Management - Specialized - ISL6617CRZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details