Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6617AFRZ ISL6617AFRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875751-ISL6617AFRZ Operating Temperature Range: -40°C ~ 125°C Features: PWM Doubler PMIC 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL6617 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875751-ISL6617AFRZ Operating Temperature Range: -40°C ~ 125°C Features: PWM Doubler PMIC 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL6617 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6617AFRZ - 875751-ISL6617AFRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6617AFRZ
875751-ISL6617AFRZ
PMIC - PMIC - Power Management - Specialized - ISL6617AFRZ 875751-ISL6617AFRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875751-ISL6617AFRZ Operating Temperature Range: -40°C ~ 125°C Features: PWM Doubler PMIC 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL6617 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875751-ISL6617AFRZ
Operating Temperature Range: -40°C ~ 125°C
Features: PWM Doubler PMIC 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL6617
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - ISL6617AFRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6617AFRZ
Power Management - Specialized ISL6617AFRZ
PWM Doubler PMIC 10-DFN (3x3)

PWM Doubler PMIC 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 875751-ISL6617AFRZ ISL6617AFRZ
Product Name PMIC - PMIC - Power Management - Specialized - ISL6617AFRZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9210833P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details