Renesas Electronics Corporation Pwm Doubler, 5V, Dfn-10; Input Voltage Renesas ISL6617AFRZ

Description
PWM DOUBLER, 5V, DFN-10; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:5V; Controller IC Case Style:DFN; No. of Pins:10Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PWM DOUBLER, 5V, DFN-10; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:5V; Controller IC Case Style:DFN; No. of Pins:10Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Doubler, 5V, Dfn-10; Input Voltage Renesas - 38Y8415 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Doubler, 5V, Dfn-10; Input Voltage Renesas
38Y8415
Pwm Doubler, 5V, Dfn-10; Input Voltage Renesas 38Y8415
PWM DOUBLER, 5V, DFN-10; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:5V; Controller IC Case Style:DFN; No. of Pins:10Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM DOUBLER, 5V, DFN-10; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:5V; Controller IC Case Style:DFN; No. of Pins:10Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38Y8415
Product Name Pwm Doubler, 5V, Dfn-10; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8711 Stepper Motor Pre-Driver with On-Chip 1/256 Micro-Stepping Indexer and Stall Detect - DRV8711DCPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 52 volts
View Details
7 suppliers
Motor Controllers - 1837344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
View Details
MECHATROLINK-III SERVOPACKs - SGD7W-2R8A20A700 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details