Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6615ACRZ ISL6615ACRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875750-ISL6615ACRZ Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3) Package: Tube Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6615 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875750-ISL6615ACRZ Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3) Package: Tube Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6615 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6615ACRZ - 875750-ISL6615ACRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6615ACRZ
875750-ISL6615ACRZ
PMIC - PMIC - Gate Drivers - ISL6615ACRZ 875750-ISL6615ACRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875750-ISL6615ACRZ Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3) Package: Tube Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6615 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875750-ISL6615ACRZ
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Package: Tube
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6615
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - ISL6615ACRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6615ACRZ
PMIC - Gate Drivers ISL6615ACRZ
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 875750-ISL6615ACRZ ISL6615ACRZ
Product Name PMIC - PMIC - Gate Drivers - ISL6615ACRZ PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Logic Gates - 7512831P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details