Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
IC GATE DRVR HALF-BRIDGE 16QFN Product overview: ISL6614CRZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614CRZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 006365-ISL6614CRZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
IC, MOSFET DRIVER; No. of Channels:4Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; Driver Case Style:QFN; Input Type:Non-Inverting; Source Current:1.25A; Sink Current:2A; Input Delay:10ns RoHS Compliant: Yes
Gate Drivers DL SYNCH BUCK MSFT HV DRVR 16LD 4X4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL6614CRZ-ND | 730-ISL6614CRZ | 006365-ISL6614CRZ | ISL6614CRZ | ISL6614CRZ | 61J6650 | ISL6614CRZ |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - ISL6614CRZ | Gate Drivers | Gate Drivers | Ic, Mosfet Driver; No. Of Channels Renesas | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | |||
| Rise Time | 26 ns | 26 ns | 26 ns | 26 ns | 26 ns |