Gate Drivers DL SYNCH BUCK MSFT HV DRVR 16LD 4X4 Product overview: ISL6614CRZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614CRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 108833-ISL6614CRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
IC DRIVER DUAL SYNC BUCK 16-QFN
Gate Drivers DL SYNCH BUCK MSFT HV DRVR 16LD 4X4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-ISL6614CRZ-T | 108833-ISL6614CRZ-T | ISL6614CRZ-T | 391-ISL6614CRZ-T | ISL6614CRZ-T |
| Product Name | Buck Gate Driver IC | PMIC - PMIC - Gate Drivers - ISL6614CRZ-T | Gate Drivers | IC DRIVER DUAL SYNC BUCK 16-QFN | Gate Drivers |
| Number of Outputs | 4; 4 | ||||
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 12 volts | |
| Fall Time | 18 ns | 18 ns | 18 ns | 18 ns | |
| Package Type | QFN EP | 16-QFN (4x4) | 16-VQFN Exposed Pad | VQFN | |
| Driver Type | Dual Gate Driver | Dual Gate Driver |