Renesas Electronics Corporation Gate Drivers ISL6614AIBZ-T

Description
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Description
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6614AIBZ-T is a dual advanced synchronous rectified buck MOSFET driver designed to drive two N-Channel MOSFETs in synchronous rectified buck converter applications. It operates with a gate drive voltage range of 5V to 12V, allowing for optimization between gate charge and conduction losses. The driver features advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, minimizing dead time. This product includes a pre-POR overvoltage protection feature that activates before the VCC exceeds its turn-on threshold, providing additional safety for connected microprocessors. The ISL6614AIBZ-T supports high switching frequencies of up to 1MHz and has a sinking current capability of 3A, ensuring fast rise and fall times with low propagation delays. It also incorporates a three-state PWM input for output stage shutdown, which helps eliminate negative transients during shutdown. The device is available in a 14-lead SOIC package and is compliant with RoHS standards. It is suitable for applications such as core voltage regulators for Intel and AMD microprocessors, high current DC/DC converters, and high-frequency, high-efficiency voltage regulator modules.

Datasheet Summary
Powered by GS/AI

The ISL6614AIBZ-T is a dual advanced synchronous rectified buck MOSFET driver designed to drive two N-Channel MOSFETs in synchronous rectified buck converter applications. It operates with a gate drive voltage range of 5V to 12V, allowing for optimization between gate charge and conduction losses. The driver features advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, minimizing dead time. This product includes a pre-POR overvoltage protection feature that activates before the VCC exceeds its turn-on threshold, providing additional safety for connected microprocessors. The ISL6614AIBZ-T supports high switching frequencies of up to 1MHz and has a sinking current capability of 3A, ensuring fast rise and fall times with low propagation delays. It also incorporates a three-state PWM input for output stage shutdown, which helps eliminate negative transients during shutdown. The device is available in a 14-lead SOIC package and is compliant with RoHS standards. It is suitable for applications such as core voltage regulators for Intel and AMD microprocessors, high current DC/DC converters, and high-frequency, high-efficiency voltage regulator modules.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - ISL6614AIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6614AIBZ-T
Gate Drivers ISL6614AIBZ-T
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ISL6614AIBZ-T
Product Name Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 2 amps
Supply Voltage 10.8 to 13.2 volts
Rise Time 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330G-A00218-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6818SEPTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers