The ISL6612A and ISL6613A are high-frequency MOSFET drivers designed for synchronous rectified buck converters, driving upper and lower N-channel MOSFETs in core-voltage regulator applications. Available in a 10-lead 3mm x 3mm dual flat no-lead (DFN) package with an exposed bottom copper pad for enhanced heat sinking, the devices support gate drive voltages from 5V to 12V, provide up to 3A sink current, and operate up to 2MHz switching frequency. They feature adaptive zero shoot-through protection, pre-POR overvoltage protection, and a three-state PWM input for output stage shutdown. The part meets RoHS compliance and is rated for ambient temperatures from -40°C to 85°C. Integrated 36V bootstrap Schottky diodes and bootstrap overcharging prevention are included.
Half Bridge Based MOSFET Driver, 3A, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6612CRZR5238 |
| Package Type | SON10 |