Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6611AIRZ-T ISL6611AIRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921934-ISL6611AIRZ-T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Family Name: ISL6611A Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921934-ISL6611AIRZ-T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Family Name: ISL6611A Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6611AIRZ-T - 921934-ISL6611AIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6611AIRZ-T
921934-ISL6611AIRZ-T
PMIC - PMIC - Gate Drivers - ISL6611AIRZ-T 921934-ISL6611AIRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921934-ISL6611AIRZ-T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Family Name: ISL6611A Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921934-ISL6611AIRZ-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL6611A
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - ISL6611AIRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6611AIRZ-T
PMIC - Gate Drivers ISL6611AIRZ-T
IC GATE DRVR HALF-BRIDGE 16QFN

IC GATE DRVR HALF-BRIDGE 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 921934-ISL6611AIRZ-T ISL6611AIRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6611AIRZ-T PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32/B2A - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details