Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6611ACRZ ISL6611ACRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921933-ISL6611ACRZ Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6611A Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921933-ISL6611ACRZ Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6611A Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6611ACRZ - 921933-ISL6611ACRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6611ACRZ
921933-ISL6611ACRZ
PMIC - PMIC - Gate Drivers - ISL6611ACRZ 921933-ISL6611ACRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921933-ISL6611ACRZ Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6611A Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921933-ISL6611ACRZ
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6611A
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - ISL6611ACRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6611ACRZ
PMIC - Gate Drivers ISL6611ACRZ
IC GATE DRVR HALF-BRIDGE 16QFN

IC GATE DRVR HALF-BRIDGE 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL6611ACRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL6611ACRZ
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL6611ACRZ
IC GATE DRVR HALF-BRIDGE 16QFN

IC GATE DRVR HALF-BRIDGE 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 921933-ISL6611ACRZ ISL6611ACRZ ISL6611ACRZ
Product Name PMIC - PMIC - Gate Drivers - ISL6611ACRZ PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers