Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6609IBZ-T ISL6609IBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 136659-ISL6609IBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 136659-ISL6609IBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6609IBZ-T - 136659-ISL6609IBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6609IBZ-T
136659-ISL6609IBZ-T
PMIC - PMIC - Gate Drivers - ISL6609IBZ-T 136659-ISL6609IBZ-T
Manufacturer: Intersil Win Source Part Number: 136659-ISL6609IBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 136659-ISL6609IBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): -, 4A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 136659-ISL6609IBZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6609IBZ-T
Polarity N-Channel
Unlock Full Specs
to access all available technical data