Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6605CR

Description
Manufacturer: Intersil Win Source Part Number: 1320007-ISL6605CR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33 V Rise / Fall Time (Typ): 8ns, 8ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: 0°C ~ 125°C (TJ) Case / Package: 8-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Other Part Number: HARISLISL6605CR,2156 -ISL6605CR-IL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1320007-ISL6605CR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33 V Rise / Fall Time (Typ): 8ns, 8ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: 0°C ~ 125°C (TJ) Case / Package: 8-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Other Part Number: HARISLISL6605CR,2156 -ISL6605CR-IL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320007-ISL6605CR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320007-ISL6605CR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320007-ISL6605CR
Manufacturer: Intersil Win Source Part Number: 1320007-ISL6605CR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33 V Rise / Fall Time (Typ): 8ns, 8ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: 0°C ~ 125°C (TJ) Case / Package: 8-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Other Part Number: HARISLISL6605CR,2156 -ISL6605CR-IL Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Intersil
Win Source Part Number: 1320007-ISL6605CR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33 V
Rise / Fall Time (Typ): 8ns, 8ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: 0°C ~ 125°C (TJ)
Case / Package: 8-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8542.39.0001
Other Part Number: HARISLISL6605CR,2156-ISL6605CR-IL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PMIC - Gate Drivers - ISL6605CR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6605CR
PMIC - Gate Drivers ISL6605CR
IC GATE DRVR HALF-BRIDGE 8QFN

IC GATE DRVR HALF-BRIDGE 8QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320007-ISL6605CR ISL6605CR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5421DM - 907360-5421DM - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 74AHCT86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers