Renesas Electronics Corporation ISL6597CRZ-T

Description
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6597 is a dual synchronous rectified MOSFET driver designed for two independent power channels in a synchronous-rectified buck converter topology. It is packaged in a 16-lead 4x4 mm QFN format, compliant to JEDEC MO-220 QFN outline. The device operates from a single 5V supply and provides 4A typical sink current for the lower gate driver, with 0.4Ω on-resistance and adaptive shoot-through protection. It supports high switching frequencies with fast rise and fall times under 10ns, and includes an enable input and power-on reset. The part supports 3.3V and 5V PWM inputs and features an internal low forward drop bootstrap diode. It is RoHS compliant and suitable for core voltage supplies in microprocessors and high-efficiency DC/DC converters.

Datasheet Summary
Powered by GS/AI

The ISL6597 is a dual synchronous rectified MOSFET driver designed for two independent power channels in a synchronous-rectified buck converter topology. It is packaged in a 16-lead 4x4 mm QFN format, compliant to JEDEC MO-220 QFN outline. The device operates from a single 5V supply and provides 4A typical sink current for the lower gate driver, with 0.4Ω on-resistance and adaptive shoot-through protection. It supports high switching frequencies with fast rise and fall times under 10ns, and includes an enable input and power-on reset. The part supports 3.3V and 5V PWM inputs and features an internal low forward drop bootstrap diode. It is RoHS compliant and suitable for core voltage supplies in microprocessors and high-efficiency DC/DC converters.

Suppliers

Company
Product
Description
Supplier Links
 - ISL6597CRZ-T - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16

Buffer/Inverter Based MOSFET Driver, 4A, PQCC16

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL6597CRZ-T
Package Type LCC16
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF2804LRL306 - Rochester Electronics
Specs
Package Type TO-262-4
Packing Method Tube; Tube
View Details
2 suppliers
N-channel 100V, 1.04mΩ, Standard Level MOSFET in CCPAK1212i - BUK7T1R0-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
View Details
Advanced Linear Devices, Inc.
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203W - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers