Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6596IRZ

Description
Manufacturer: Intersil Win Source Part Number: 1323570-ISL6596IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 8ns, 8ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-ISL6596IRZ,HARI SLISL6596IRZ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1323570-ISL6596IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 8ns, 8ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-ISL6596IRZ,HARI SLISL6596IRZ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323570-ISL6596IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323570-ISL6596IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323570-ISL6596IRZ
Manufacturer: Intersil Win Source Part Number: 1323570-ISL6596IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 8ns, 8ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-ISL6596IRZ,HARI SLISL6596IRZ RoHS Status: ROHS3 Compliant

Manufacturer: Intersil
Win Source Part Number: 1323570-ISL6596IRZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): -, 4A
High Side Voltage - Max (Bootstrap): 36 V
Rise / Fall Time (Typ): 8ns, 8ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-ISL6596IRZ,HARISLISL6596IRZ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
ISL6596IRZ
PMIC - Gate Drivers ISL6596IRZ
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL6596IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL6596IRZ
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL6596IRZ
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1323570-ISL6596IRZ ISL6596IRZ ISL6596IRZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 712-54164/BDA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details