The ISL6596CBZ is a synchronous rectified MOSFET driver designed to control two N-channel MOSFETs in a synchronous buck converter topology for advanced microprocessor core voltage regulation. It is packaged in an 8-lead SOIC with a 5.0mm by 3.9mm footprint and is RoHS compliant. The device operates from a single 5V supply, supports 3.3V and 5V PWM inputs, and features adaptive shoot-through protection, a 4A sink current capability for the lower gate driver, and a low tri-state hold-off time of 20ns. It includes an internal bootstrap diode and thermal performance optimized for surface-mount applications. The ISL6596CBZ is obsolete, with the recommended replacement being the ISL6596CRZ. It meets JEDEC PUB95 MO-220 and RoHS standards.
Half Bridge Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6596CBZ |
| Package Type | SOP8 |