Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6594DCRZ-T ISL6594DCRZ-T

Description
Advanced Synchronous Buck MOSFET Driver with 3V PWM Interface and Advanced Protection Features
Request a Quote Datasheet
Description
Advanced Synchronous Buck MOSFET Driver with 3V PWM Interface and Advanced Protection Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6594DCRZ-T - Rochester Electronics
Newburyport, MA, United States
Advanced Synchronous Buck MOSFET Driver with 3V PWM Interface and Advanced Protection Features

Advanced Synchronous Buck MOSFET Driver with 3V PWM Interface and Advanced Protection Features

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6594DCRZ-T - 121155-ISL6594DCRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6594DCRZ-T
121155-ISL6594DCRZ-T
PMIC - PMIC - Gate Drivers - ISL6594DCRZ-T 121155-ISL6594DCRZ-T
Manufacturer: Intersil Win Source Part Number: 121155-ISL6594DCRZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 6.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 121155-ISL6594DCRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 6.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL6594DCRZ-T 121155-ISL6594DCRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6594DCRZ-T
Package Type DFN10 SOT3; 10-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMW120R035M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers
N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33 - BUK7M22-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 37000 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1697467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sop
View Details