Renesas Electronics Corporation Ic, Pwm Controller; Input Voltage Renesas ISL6558CBZA

Description
IC, PWM CONTROLLER; Input Voltage:5.25V; Output Voltage:4.1V; Output Current:120A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:280kHz; Operating Temperature Min:0°CRoHS Compliant: Yes
Datasheet
Description
IC, PWM CONTROLLER; Input Voltage:5.25V; Output Voltage:4.1V; Output Current:120A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:280kHz; Operating Temperature Min:0°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Renesas - 11J9014 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Renesas
11J9014
Ic, Pwm Controller; Input Voltage Renesas 11J9014
IC, PWM CONTROLLER; Input Voltage:5.25V; Output Voltage:4.1V; Output Current:120A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:280kHz; Operating Temperature Min:0°CRoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:5.25V; Output Voltage:4.1V; Output Current:120A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:280kHz; Operating Temperature Min:0°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 11J9014
Product Name Ic, Pwm Controller; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature 0 C (32 F)
AC Input 5 to 5 volts
DC Input 5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8802 1.6A Dual Brushed DC motor Driver with Inrush Protection  (PH/EN Ctrl) - DRV8802PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
4 suppliers
Motor Controllers - 193560 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 6000 watts
Continuous Current 15 amps
View Details
MECHATROLINK-III SERVOPACKs - SGD7W-1R6A20A700 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details