Renesas Electronics Corporation INTERSIL ISL6545AIBZ IC, SM, PWM CONTROLLER +5V OR +12V ISL6545AIBZ

Description
Switching Controller, Voltage-mode, 660kHz Switching Freq-Max, PDSO8
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 660kHz Switching Freq-Max, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6545AIBZ - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 660kHz Switching Freq-Max, PDSO8

Switching Controller, Voltage-mode, 660kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
INTERSIL ISL6545AIBZ IC, SM, PWM CONTROLLER +5V OR +12V - 391-ISL6545AIBZ - Utmel Electronic Limited
Hong Kong, China
INTERSIL ISL6545AIBZ IC, SM, PWM CONTROLLER +5V OR +12V
391-ISL6545AIBZ
INTERSIL ISL6545AIBZ IC, SM, PWM CONTROLLER +5V OR +12V 391-ISL6545AIBZ
INTERSIL ISL6545AIBZ IC, SM, PWM CONTROLLER +5V OR +12V

INTERSIL ISL6545AIBZ IC, SM, PWM CONTROLLER +5V OR +12V

Supplier's Site

Technical Specifications

  Rochester Electronics Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number ISL6545AIBZ 391-ISL6545AIBZ
Product Name INTERSIL ISL6545AIBZ IC, SM, PWM CONTROLLER +5V OR +12V
Features RoHS RoHS
Package Type SOIC; SOICN SOIC; SOIC
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - RFX8422S - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details