Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL65426HRZ ISL65426HRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190061-ISL65426HRZ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Supplier Device Package: 50-QFN (5x10) Temperature Range - Operating: -10°C ~ 125°C Maximum Output Voltage: 4V Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 50-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL65426 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1V Switching Frequency: 1MHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190061-ISL65426HRZ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Supplier Device Package: 50-QFN (5x10) Temperature Range - Operating: -10°C ~ 125°C Maximum Output Voltage: 4V Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 50-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL65426 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1V Switching Frequency: 1MHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL65426HRZ - 1190061-ISL65426HRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL65426HRZ
1190061-ISL65426HRZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL65426HRZ 1190061-ISL65426HRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190061-ISL65426HRZ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Supplier Device Package: 50-QFN (5x10) Temperature Range - Operating: -10°C ~ 125°C Maximum Output Voltage: 4V Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 50-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL65426 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1V Switching Frequency: 1MHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190061-ISL65426HRZ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Supplier Device Package: 50-QFN (5x10)
Temperature Range - Operating: -10°C ~ 125°C
Maximum Output Voltage: 4V
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 50-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ISL65426
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1190061-ISL65426HRZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL65426HRZ
TJ -10 to 125 C (14 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN8523GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type PG-WSON-8
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - BSS84AK-BR-ND - DigiKey
Specs
Polarity P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0059 ohms
View Details
9 suppliers