Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL65426HRZ

Description
IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:50Pins; Operating Temperature Min:-10°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Datasheet
Description
IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:50Pins; Operating Temperature Min:-10°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 29M7023 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
29M7023
Ic, Power Management; Supply Voltage Renesas 29M7023
IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:50Pins; Operating Temperature Min:-10°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:50Pins; Operating Temperature Min:-10°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 29M7023
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 50
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details