Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL6540ACRZ

Description
IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Description
IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 02M3446 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
02M3446
Ic, Power Management; Supply Voltage Renesas 02M3446
IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 02M3446
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904834 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details