Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL6540ACRZ-T

Description
IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Description
IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 65T7262 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
65T7262
Ic, Power Management; Supply Voltage Renesas 65T7262
IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site
Power Management, Full Reel; Supply Voltage Renesas - 02M3447 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
02M3447
Power Management, Full Reel; Supply Voltage Renesas 02M3447
POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 65T7262
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details