Renesas Electronics Corporation Special Purpose Regulators ISL6539CAZ

Description
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP
Datasheet
Description
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6539CAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6539CAZ
Special Purpose Regulators ISL6539CAZ
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP

- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP

Buy Now Datasheet
Special Purpose Regulators - ISL6539CAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6539CAZ
Special Purpose Regulators ISL6539CAZ
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP

- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP

Buy Now
Ic, Power Management; Supply Voltage Renesas - 11J9002 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
11J9002
Ic, Power Management; Supply Voltage Renesas 11J9002
IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:2; Digital IC Case:QSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:2; Digital IC Case:QSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL6539CAZ 11J9002
Product Name Special Purpose Regulators Ic, Power Management; Supply Voltage Renesas
Type SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details