IC REG/CTRLR ACPI DUAL DDR 20QFN Product overview: ISL6532BCRZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532BCRZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 128662-ISL6532BCRZ
Packaging: Tube/Rail
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QFN-EP (6x6)
Operating Supply Current: 5.25mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-ISL6532BCRZ | 128662-ISL6532BCRZ |
| Product Name | Dual Power Management IC | PMIC - PMIC - Power Management - Specialized - ISL6532BCRZ |
| Package Type | Other; VQFN | Other; 20-QFN-EP (6x6) |