Renesas Electronics Corporation Power Management IC ISL6524CBZA-T

Description
IC, POWER MGMT - More Details Product overview: ISL6524CBZA-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6524CBZA-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC, POWER MGMT - More Details Product overview: ISL6524CBZA-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6524CBZA-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6524CBZA-T
Power Management IC 750-ISL6524CBZA-T
IC, POWER MGMT - More Details Product overview: ISL6524CBZA-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6524CBZA-T can be used for catalog matching and distributor lookup.

IC, POWER MGMT - More Details Product overview: ISL6524CBZA-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6524CBZA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZA-T - 122493-ISL6524CBZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZA-T
122493-ISL6524CBZA-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZA-T 122493-ISL6524CBZA-T
Manufacturer: Intersil Win Source Part Number: 122493-ISL6524CBZA-T Packaging: Reel - TR Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 122493-ISL6524CBZA-T
Packaging: Reel - TR
Applications: Controller, Intel VRM8.5
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 4
Output Voltage: Multiple
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Dimension: 28-SOIC (0.295", 7.50mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6524CBZA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6524CBZA-T
PMIC - Voltage Regulators - Special Purpose ISL6524CBZA-T
IC REG CTRLR PWM 4OUT 28SOIC

IC REG CTRLR PWM 4OUT 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - ISL6524CBZA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
ISL6524CBZA-T
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL6524CBZA-T
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6524CBZA-T 122493-ISL6524CBZA-T ISL6524CBZA-T ISL6524CBZA-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZA-T PMIC - Voltage Regulators - Special Purpose Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package Type Other; SOIC SOIC
Output Voltage 1.8 volts
IOUT 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
Package Type Other; QFN EP
Output Voltage 20.4 volts
View Details
Switching Regulators - 1227218P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - AUIRB24427STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details