Manufacturer: Intersil
Win Source Part Number: 018008-ISL6524CBZ-T
Packaging: Reel - TR
Applications: Controller, Intel VRM8.5
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 4
Output Voltage: Multiple
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Dimension: 28-SOIC (0.295", 7.50mm Width)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC REG CTRLR PWM 4OUT 28SOIC Product overview: ISL6524CBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6524CBZ-T can be used for catalog matching and distributor lookup.
IC REG CTRLR PWM 4OUT 28SOIC
SWITCHING CONTROLLER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 018008-ISL6524CBZ-T | 750-ISL6524CBZ-T | ISL6524CBZ-T | ISL6524CBZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZ-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |
| Special Features | Multiple Outputs |