Qorvo Integrated Circuits(ICs) ACT6390MH-T

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 051329-ACT6390MH-T Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP 8-MSOP (0.118" 3.00mm Width) Manufacturer Device Package: 8-MSOP Standard Package: 1 Current - Output: 1.2A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 700kHz 1.3MHz Voltage - Output (Max): 12V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 051329-ACT6390MH-T Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP 8-MSOP (0.118" 3.00mm Width) Manufacturer Device Package: 8-MSOP Standard Package: 1 Current - Output: 1.2A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 700kHz 1.3MHz Voltage - Output (Max): 12V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 051329-ACT6390MH-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
051329-ACT6390MH-T
Integrated Circuits(ICs) 051329-ACT6390MH-T
Manufacturer: Active-Semi International Inc. Win Source Part Number: 051329-ACT6390MH-T Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP 8-MSOP (0.118" 3.00mm Width) Manufacturer Device Package: 8-MSOP Standard Package: 1 Current - Output: 1.2A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 700kHz 1.3MHz Voltage - Output (Max): 12V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 051329-ACT6390MH-T
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Manufacturer Device Package: 8-MSOP
Standard Package: 1
Current - Output: 1.2A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 700kHz 1.3MHz
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.7V
Synchronous Rectifier: No
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 051329-ACT6390MH-T
Product Name Integrated Circuits(ICs)
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS50080-1TMC - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Slew Rate Controlled
View Details
PMIC - Voltage Regulators - Linear - ADM7150ARDZ-2.8 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.8000 amps
View Details
Specs
Regulator Category Switching
View Details