Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCB ISL6506BCB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190000-ISL6506BCB Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller/Monitor Supply Current: 3.6mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC-EP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL6506 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190000-ISL6506BCB Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller/Monitor Supply Current: 3.6mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC-EP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL6506 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCB - 1190000-ISL6506BCB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCB
1190000-ISL6506BCB
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCB 1190000-ISL6506BCB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190000-ISL6506BCB Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller/Monitor Supply Current: 3.6mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC-EP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL6506 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190000-ISL6506BCB
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Controller/Monitor
Supply Current: 3.6mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC-EP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6506
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Power Supply Controllers, Monitors - ISL6506BCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6506BCB
Power Supply Controllers, Monitors ISL6506BCB
Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6506BCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6506BCB
Power Supply Controllers, Monitors ISL6506BCB
Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1190000-ISL6506BCB ISL6506BCB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCB Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915235 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details