Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACR-T ISL6504ACR-T

Description
Manufacturer: Intersil Win Source Part Number: 205578-ISL6504ACR-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 205578-ISL6504ACR-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACR-T - 205578-ISL6504ACR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACR-T
205578-ISL6504ACR-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACR-T 205578-ISL6504ACR-T
Manufacturer: Intersil Win Source Part Number: 205578-ISL6504ACR-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 205578-ISL6504ACR-T
Packaging: Reel - TR
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QFN-EP (6x6)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 17mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6504ACR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6504ACR-T
Power Supply Controllers, Monitors ISL6504ACR-T
Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 205578-ISL6504ACR-T ISL6504ACR-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACR-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details