Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6455IRZ ISL6455IRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875738-ISL6455IRZ Operating Temperature Range: -40°C ~ 85°C Features: series Converter, FPGA Voltage Regulator IC 3 Output 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6455 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875738-ISL6455IRZ Operating Temperature Range: -40°C ~ 85°C Features: series Converter, FPGA Voltage Regulator IC 3 Output 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6455 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6455IRZ - 875738-ISL6455IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6455IRZ
875738-ISL6455IRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6455IRZ 875738-ISL6455IRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875738-ISL6455IRZ Operating Temperature Range: -40°C ~ 85°C Features: series Converter, FPGA Voltage Regulator IC 3 Output 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6455 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875738-ISL6455IRZ
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, FPGA Voltage Regulator IC 3 Output 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6455
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6455IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6455IRZ
PMIC - Voltage Regulators - Special Purpose ISL6455IRZ
IC REG CONV FPGA 3OUT 24QFN

IC REG CONV FPGA 3OUT 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 875738-ISL6455IRZ ISL6455IRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6455IRZ PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-QFN (4x4) Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8299SETTR-T - 859091-A8299SETTR-T - Win Source Electronics
Specs
Package Type Other; 28-QFN (5x5)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details