Allegro MicroSystems Inc. QFN Power Management IC A8299SETTR-T

Description
Analog Circuit, 1 Func, 5 X 5 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, QFN-28 Product overview: A8299SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8299SETTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Circuit, 1 Func, 5 X 5 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, QFN-28 Product overview: A8299SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8299SETTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Power Management IC
750-A8299SETTR-T
QFN Power Management IC 750-A8299SETTR-T
Analog Circuit, 1 Func, 5 X 5 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, QFN-28 Product overview: A8299SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8299SETTR-T can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, 5 X 5 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, QFN-28 Product overview: A8299SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8299SETTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - A8299SETTR-T - 859091-A8299SETTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - A8299SETTR-T
859091-A8299SETTR-T
PMIC - PMIC - Voltage Regulators - Special Purpose - A8299SETTR-T 859091-A8299SETTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859091-A8299SETTR-T Operating Temperature Range: -20°C ~ 85°C Features: series Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 2 Output 28-QFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: A8299 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1442-2, 620-1442-1, A8299SETTRT, 620-1442-6

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859091-A8299SETTR-T
Operating Temperature Range: -20°C ~ 85°C
Features: series Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 2 Output 28-QFN (5x5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: A8299
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1442-2, 620-1442-1, A8299SETTRT, 620-1442-6

Buy Now
PMIC - Voltage Regulators - Special Purpose - A8299SETTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
A8299SETTR-T
PMIC - Voltage Regulators - Special Purpose A8299SETTR-T
IC REG CONV RECVRS 2OUT 28QFN

IC REG CONV RECVRS 2OUT 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-A8299SETTR-T 859091-A8299SETTR-T A8299SETTR-T
Product Name QFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - A8299SETTR-T PMIC - Voltage Regulators - Special Purpose
Package Type Other; QFN Other; 28-QFN (5x5) Other; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
View Details
Gate Drivers - 2EDN7434FXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details