PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 2.55MHz 24-QSOP
IC REG TRPL BUCK/LNR SYNC 24QSOP
IC REG TRPL BUCK/LNR SYNC 24QSOP
IC REG TRPL BUCK/LNR SYNC 24QSOP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 2.55MHz 24-QSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL6442IA-TK-ND | ISL6442IA-TK | ISL6442IA-TK | ISL6442IA-TK | ISL6442IA-TK |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)" | SSOP | SSOP; Other; 24-SSOP (0.154", 3.90mm Width) | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Removed; Obsolete | Removed | Removed; Obsolete |