Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6441IRZ-TK ISL6441IRZ-TK

Description
Manufacturer: Intersil Win Source Part Number: 119108-ISL6441IRZ-TK Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 119108-ISL6441IRZ-TK Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6441IRZ-TK - 119108-ISL6441IRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6441IRZ-TK
119108-ISL6441IRZ-TK
PMIC - PMIC - Power Management - Specialized - ISL6441IRZ-TK 119108-ISL6441IRZ-TK
Manufacturer: Intersil Win Source Part Number: 119108-ISL6441IRZ-TK Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 119108-ISL6441IRZ-TK
Packaging: Reel - TR
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 5.6 V to 24 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL6441IRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6441IRZ-TK
Power Management - Specialized ISL6441IRZ-TK
Power Supplies PMIC 28-QFN (5x5)

Power Supplies PMIC 28-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 119108-ISL6441IRZ-TK ISL6441IRZ-TK
Product Name PMIC - PMIC - Power Management - Specialized - ISL6441IRZ-TK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details