Renesas Electronics Corporation Voltage Regulator IC ISL6423ERZ-T

Description
IC REG CONV SATELLIT 1OUT 24QFN / Single Output LNB Supply and Control Voltage Regulator with I2C Interface for Advanced Satellite Set-Top Box Designs DiSEqC 2.0 Compatible Product overview: ISL6423ERZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423ERZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV SATELLIT 1OUT 24QFN / Single Output LNB Supply and Control Voltage Regulator with I2C Interface for Advanced Satellite Set-Top Box Designs DiSEqC 2.0 Compatible Product overview: ISL6423ERZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423ERZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
750-ISL6423ERZ-T
Voltage Regulator IC 750-ISL6423ERZ-T
IC REG CONV SATELLIT 1OUT 24QFN / Single Output LNB Supply and Control Voltage Regulator with I2C Interface for Advanced Satellite Set-Top Box Designs DiSEqC 2.0 Compatible Product overview: ISL6423ERZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423ERZ-T can be used for catalog matching and distributor lookup.

IC REG CONV SATELLIT 1OUT 24QFN / Single Output LNB Supply and Control Voltage Regulator with I2C Interface for Advanced Satellite Set-Top Box Designs DiSEqC 2.0 Compatible Product overview: ISL6423ERZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423ERZ-T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ-T - 805567-ISL6423ERZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ-T
805567-ISL6423ERZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ-T 805567-ISL6423ERZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 805567-ISL6423ERZ-T Packaging: Reel Mounting Style: SMD Applications: Converter, Satellite Set-Top Box Designs Voltage - Output: 13.3V ~ 18.3V, 14.3V ~ 19.3V Voltage - Input: 8V ~ 14V Number of Outputs: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 2 (1 Year) Part Number Series: ISL6423

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 805567-ISL6423ERZ-T
Packaging: Reel
Mounting Style: SMD
Applications: Converter, Satellite Set-Top Box Designs
Voltage - Output: 13.3V ~ 18.3V, 14.3V ~ 19.3V
Voltage - Input: 8V ~ 14V
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 2 (1 Year)
Part Number Series: ISL6423

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6423ERZ-T
PMIC - Voltage Regulators - Special Purpose ISL6423ERZ-T
IC REG CONV SATELLIT 1OUT 24QFN

IC REG CONV SATELLIT 1OUT 24QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6423ERZ-T 805567-ISL6423ERZ-T ISL6423ERZ-T
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ-T PMIC - Voltage Regulators - Special Purpose
Package Type Other; Reel Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3906SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2412953 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5 TO-252-5
IOUT 0.3000 amps
View Details