Qorvo Voltage Regulator IC ACT520SH-T

Description
IC Offline Switch 8SOP Product overview: ACT520SH-T from Active-Semi International Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ACT520SH-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Offline Switch 8SOP Product overview: ACT520SH-T from Active-Semi International Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ACT520SH-T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
Voltage Regulator IC
776-ACT520SH-T
Voltage Regulator IC 776-ACT520SH-T
IC Offline Switch 8SOP Product overview: ACT520SH-T from Active-Semi International Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ACT520SH-T can be used for catalog matching and distributor lookup.

IC Offline Switch 8SOP Product overview: ACT520SH-T from Active-Semi International Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ACT520SH-T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT520SH-T - 1114306-ACT520SH-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT520SH-T
1114306-ACT520SH-T
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT520SH-T 1114306-ACT520SH-T
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114306-ACT520SH-T Topology: Flyback Duty Cycle: 75 % Fault Protection: Over Temperature, Over Voltage Number of Pins: 8 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Switching Frequency: 130 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Active-Semi International Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114306-ACT520SH-T
Topology: Flyback
Duty Cycle: 75 %
Fault Protection: Over Temperature, Over Voltage
Number of Pins: 8
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Switching Frequency: 130 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ACT520SH-T 1114306-ACT520SH-T
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT520SH-T
Package Type Other; SOIC SOIC; Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2444532P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details