Renesas Electronics Corporation Ic, Pwm Controller; Input Voltage Renesas ISL6421AERZ

Description
IC, PWM CONTROLLER; Input Voltage:14V; Output Voltage:18V; Output Current:625mA; Supply Voltage Min:8V; Supply Voltage Max:14V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:220kHz; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
IC, PWM CONTROLLER; Input Voltage:14V; Output Voltage:18V; Output Current:625mA; Supply Voltage Min:8V; Supply Voltage Max:14V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:220kHz; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Renesas - 57K4134 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Renesas
57K4134
Ic, Pwm Controller; Input Voltage Renesas 57K4134
IC, PWM CONTROLLER; Input Voltage:14V; Output Voltage:18V; Output Current:625mA; Supply Voltage Min:8V; Supply Voltage Max:14V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:220kHz; Operating Temperature Min:-20°C RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:14V; Output Voltage:18V; Output Current:625mA; Supply Voltage Min:8V; Supply Voltage Max:14V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:220kHz; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 57K4134
Product Name Ic, Pwm Controller; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -20 C (-4 F)
AC Input 8 to 14 volts
DC Input 8 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details