The ISL6420IAZ-TK is an advanced single synchronous buck pulse-width modulation (PWM) controller designed for high-performance DC/DC applications. It operates with an input voltage range of 4.5V to 16V and features a 0.6V internal reference voltage with ±1.0% accuracy. The device allows for resistor-selectable switching frequencies from 100kHz to 1.4MHz, making it suitable for various applications requiring flexibility in frequency management. This controller is capable of driving N-channel MOSFETs in a synchronous rectified buck topology and integrates control, output adjustment, monitoring, and protection functions into a single package. It supports voltage margining and external reference tracking modes, which are beneficial for applications such as DDR termination supplies and networking DC/DC converters. The ISL6420IAZ-TK also includes extensive circuit protection features, including power good (PGOOD) signals, overvoltage, and overcurrent protection. The device is packaged in a 20-lead QFN format, which enhances PCB efficiency due to its compact size. It is RoHS compliant and available in a Pb-free version, making it suitable for environmentally conscious designs. The ISL6420IAZ-TK is ideal for power supply applications in microprocessors, ASICs, Ethernet routers, and high-power DC/DC regulators.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP
Manufacturer: Intersil
Win Source Part Number: 1048557-ISL6420IAZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.4MHz
Control Features: Enable, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 5.6 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 20QSOP
IC REG CTRLR BUCK 20QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6420IAZ-TK-ND | 1048557-ISL6420IAZ-TK | ISL6420IAZ-TK | ISL6420IAZ-TK | ISL6420IAZ-TK |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6420IAZ-TK | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)" | Other; 20-QSOP | SSOP | SSOP; Other; 20-SSOP (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Good, Soft Start | Enable, Frequency Control, Phase Control, Power Good, Soft Start | ||
| fsw | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |