Renesas Electronics Corporation Power Management, Full Reel; Supply Voltage Renesas ISL6420AIRZ-TK

Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Management, Full Reel; Supply Voltage Renesas - 79K7118 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
79K7118
Power Management, Full Reel; Supply Voltage Renesas 79K7118
POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site
Ic, Power Management; Supply Voltage Renesas - 65T7251 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
65T7251
Ic, Power Management; Supply Voltage Renesas 65T7251
IC, POWER MANAGEMENT; Supply Voltage:5V; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5V; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 79K7118
Product Name Power Management, Full Reel; Supply Voltage Renesas
Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1905857P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open Drain
View Details