Renesas Electronics Corporation Electronic Wholesale - ISL6376CRZ ISL6376CRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 758273-ISL6376CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR12, VR12.5 Voltage - Output: 0.25V ~ 3.04V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (6x6) Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: ISL6376 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 758273-ISL6376CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR12, VR12.5 Voltage - Output: 0.25V ~ 3.04V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (6x6) Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: ISL6376 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - ISL6376CRZ - 758273-ISL6376CRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ISL6376CRZ
758273-ISL6376CRZ
Electronic Wholesale - ISL6376CRZ 758273-ISL6376CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 758273-ISL6376CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR12, VR12.5 Voltage - Output: 0.25V ~ 3.04V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (6x6) Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: ISL6376 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 758273-ISL6376CRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR12, VR12.5
Voltage - Output: 0.25V ~ 3.04V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (6x6)
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6376
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL6376CRZ
Power Management IC 750-ISL6376CRZ
IC REG CTRLR INTEL 1OUT 48QFN Product overview: ISL6376CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6376CRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 48QFN Product overview: ISL6376CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6376CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6376CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6376CRZ
PMIC - Voltage Regulators - Special Purpose ISL6376CRZ
IC REG CTRLR INTEL 1OUT 48QFN

IC REG CTRLR INTEL 1OUT 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6376CRZ
Switching Controllers ISL6376CRZ
Switching Controllers EAPP PWM Cntlr Digital Pwr Mngmnt

Switching Controllers EAPP PWM Cntlr Digital Pwr Mngmnt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 758273-ISL6376CRZ 750-ISL6376CRZ ISL6376CRZ ISL6376CRZ
Product Name Electronic Wholesale - ISL6376CRZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 48-VFQFN Exposed Pad Other; Tube Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck-Boost Pmic W/2 Ldo Outputs - A4409KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin eTSSOP
View Details
9 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8103-12CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers