Renesas Electronics Corporation Input Voltage Renesas ISL6375IRTZ

Description
Input Voltage:-; Output Voltage:-; Output Current:-; Controller IC Case Style:TQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
Input Voltage:-; Output Voltage:-; Output Current:-; Controller IC Case Style:TQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Renesas - 94W8223 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Renesas
94W8223
Input Voltage Renesas 94W8223
Input Voltage:-; Output Voltage:-; Output Current:-; Controller IC Case Style:TQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Input Voltage:-; Output Voltage:-; Output Current:-; Controller IC Case Style:TQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 94W8223
Product Name Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8301 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl w/ SPI) - DRV8301DCA - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
Motor Controllers - 8968557 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 50 volts
DC Input 50 volts
Continuous Current 3.5 amps
View Details
MECHATROLINK-III SERVOPACKs - SGD7W-5R5A20A700 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details