Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
RENESAS ELECTRONICS CORPORATION
ISL6353IRTZ -- IC CONTROLLER DDR VR12 40TQFN
Renesas Electronics Corporation
IC CONTROLLER DDR VR12 40TQFN
ISL6353IRTZ
Description
IC CONTROLLER DDR VR12 40TQFN
Utmel Electronic Limited
Done
Description
IC CONTROLLER DDR VR12 40TQFN
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC CONTROLLER DDR VR12 40TQFN
391-ISL6353IRTZ
IC CONTROLLER DDR VR12 40TQFN
391-ISL6353IRTZ
IC CONTROLLER DDR VR12 40TQFN
IC CONTROLLER DDR VR12 40TQFN
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Interfaces
Product Number
391-ISL6353IRTZ
Product Name
IC CONTROLLER DDR VR12 40TQFN
Device Type
CardBus Controller
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Display Drivers
A4401KL-T
Specs
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2
suppliers
WAGO
Human Machine Interface (HMI)
8003-099/762-5303
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Nexperia B.V.
Octal buffer/line driver; 3-state; inverting
74HCT240PW,118
Specs
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7
View Details
3
suppliers
Texas Instruments
SN55LVDS33-SP High-Speed Differential Receiver
5962-0724801VFA
Specs
Technology
LVDS
Device Type
Receiver
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details