Renesas Electronics Corporation Multiphase PWM Regulator for VR12 DDR Memory Systems ISL6353CRTZ-TK

Description
The ISL6353 is a three-phase PWM buck regulator controller for VR12 DDR memory applications. The multi-phase implementation results in better system performance, superior thermal management, lower component cost and smaller PCB area.brbr The ISL6353 has two integrated power MOSFET drivers for implementing a cost effective and space saving power management solution.brbr The PWM modulator of the ISL6353 is based on Intersils Robust Ripple Regulator™ (Rsup3/sup) technology. Compared with the traditional multi-phase buck regulator, the Rsup3/sup modulator commands variable PWM switching frequency during load transients, achieving faster transient response. Rsup3/sup also naturally goes into pulse frequency modulation operation in light load conditions to achieve higher light load efficiency.brbr The ISL6353 is designed to be completely compliant with VR12 specifications. The ISL6353 has a serial VID (SVID) bus communicating with the CPU. The output can be programmed for 1-, 2- or 3-phase interleaved operation. The output voltage and power state can also be controlled independent of the serial VID bus.brbr The ISL6353 has several other key features. It supports DCR current sensing with a single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. It also has remote voltage sense, adjustable switching frequency, current monitor, OC/OV protection and power-good. Temperature monitor and thermal alert is available too.
Datasheet
Description
The ISL6353 is a three-phase PWM buck regulator controller for VR12 DDR memory applications. The multi-phase implementation results in better system performance, superior thermal management, lower component cost and smaller PCB area.brbr The ISL6353 has two integrated power MOSFET drivers for implementing a cost effective and space saving power management solution.brbr The PWM modulator of the ISL6353 is based on Intersils Robust Ripple Regulator™ (Rsup3/sup) technology. Compared with the traditional multi-phase buck regulator, the Rsup3/sup modulator commands variable PWM switching frequency during load transients, achieving faster transient response. Rsup3/sup also naturally goes into pulse frequency modulation operation in light load conditions to achieve higher light load efficiency.brbr The ISL6353 is designed to be completely compliant with VR12 specifications. The ISL6353 has a serial VID (SVID) bus communicating with the CPU. The output can be programmed for 1-, 2- or 3-phase interleaved operation. The output voltage and power state can also be controlled independent of the serial VID bus.brbr The ISL6353 has several other key features. It supports DCR current sensing with a single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. It also has remote voltage sense, adjustable switching frequency, current monitor, OC/OV protection and power-good. Temperature monitor and thermal alert is available too.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiphase PWM Regulator for VR12 DDR Memory Systems - ISL6353CRTZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Multiphase PWM Regulator for VR12 DDR Memory Systems
ISL6353CRTZ-TK
Multiphase PWM Regulator for VR12 DDR Memory Systems ISL6353CRTZ-TK
The ISL6353 is a three-phase PWM buck regulator controller for VR12 DDR memory applications. The multi-phase implementation results in better system performance, superior thermal management, lower component cost and smaller PCB area.brbr The ISL6353 has two integrated power MOSFET drivers for implementing a cost effective and space saving power management solution.brbr The PWM modulator of the ISL6353 is based on Intersils Robust Ripple Regulator™ (Rsup3/sup) technology. Compared with the traditional multi-phase buck regulator, the Rsup3/sup modulator commands variable PWM switching frequency during load transients, achieving faster transient response. Rsup3/sup also naturally goes into pulse frequency modulation operation in light load conditions to achieve higher light load efficiency.brbr The ISL6353 is designed to be completely compliant with VR12 specifications. The ISL6353 has a serial VID (SVID) bus communicating with the CPU. The output can be programmed for 1-, 2- or 3-phase interleaved operation. The output voltage and power state can also be controlled independent of the serial VID bus.brbr The ISL6353 has several other key features. It supports DCR current sensing with a single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. It also has remote voltage sense, adjustable switching frequency, current monitor, OC/OV protection and power-good. Temperature monitor and thermal alert is available too.

The ISL6353 is a three-phase PWM buck regulator controller for VR12 DDR memory applications. The multi-phase implementation results in better system performance, superior thermal management, lower component cost and smaller PCB area.brbr The ISL6353 has two integrated power MOSFET drivers for implementing a cost effective and space saving power management solution.brbr The PWM modulator of the ISL6353 is based on Intersils Robust Ripple Regulator™ (Rsup3/sup) technology. Compared with the traditional multi-phase buck regulator, the Rsup3/sup modulator commands variable PWM switching frequency during load transients, achieving faster transient response. Rsup3/sup also naturally goes into pulse frequency modulation operation in light load conditions to achieve higher light load efficiency.brbr The ISL6353 is designed to be completely compliant with VR12 specifications. The ISL6353 has a serial VID (SVID) bus communicating with the CPU. The output can be programmed for 1-, 2- or 3-phase interleaved operation. The output voltage and power state can also be controlled independent of the serial VID bus.brbr The ISL6353 has several other key features. It supports DCR current sensing with a single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. It also has remote voltage sense, adjustable switching frequency, current monitor, OC/OV protection and power-good. Temperature monitor and thermal alert is available too.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6353CRTZ-TK
Product Name Multiphase PWM Regulator for VR12 DDR Memory Systems
Package Type Other; TQFN40
Unlock Full Specs
to access all available technical data

Similar Products

LMD18200QML 2.4A, 55V H-Bridge - 5962-9232501MXA - Texas Instruments
Specs
Package Type Other; CDIP SB
Features Dual Channel
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74AHCT14BQ,115 - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TB V50 - TLS850B0TB V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details