Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6328ACRZ ISL6328ACRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875722-ISL6328ACRZ Operating Temperature Range: 0°C ~ 70°C Features: series Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6) Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6328 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875722-ISL6328ACRZ Operating Temperature Range: 0°C ~ 70°C Features: series Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6) Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6328 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6328ACRZ - 875722-ISL6328ACRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6328ACRZ
875722-ISL6328ACRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6328ACRZ 875722-ISL6328ACRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875722-ISL6328ACRZ Operating Temperature Range: 0°C ~ 70°C Features: series Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6) Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6328 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875722-ISL6328ACRZ
Operating Temperature Range: 0°C ~ 70°C
Features: series Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6)
Package: Tube
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6328
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6328ACRZ
Power Management IC 750-ISL6328ACRZ
IC REG CTRLR AMD SVI 2OUT 48QFN Product overview: ISL6328ACRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6328ACRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR AMD SVI 2OUT 48QFN Product overview: ISL6328ACRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6328ACRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6328ACRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6328ACRZ
PMIC - Voltage Regulators - Special Purpose ISL6328ACRZ
IC REG CTRLR AMD SVI 2OUT 48QFN

IC REG CTRLR AMD SVI 2OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 875722-ISL6328ACRZ 750-ISL6328ACRZ ISL6328ACRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6328ACRZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-QFN (6x6) Other; Tube Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1745-2-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 1.25 volts
View Details
6 suppliers
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Special Purpose - ASP1212-N20NT - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-VFQFN Exposed Pad
Operating Temperature 0 to 85 C (32 to 185 F)
View Details