IC REG CTRLR AMD SVI 2OUT 48QFN Product overview: ISL6323ACRZR5381 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6323ACRZR5381
Win Source Part Number: 1012640-ISL6323ACRZR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, AMD SVI
Standard Package: 43
Mounting: SMD (SMT)
Voltage - Output: Up to 2V
Voltage - Input: 5V ~ 12V
Number of Outputs: 2
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6323
Product Status: Obsolete
IC REG CTRLR AMD SVI 2OUT 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL6323ACRZR5381 | 1012640-ISL6323ACRZR5381 | ISL6323ACRZR5381 |
| Product Name | Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tube | Other; Tube | Other; 48-VFQFN Exposed Pad |