Renesas Electronics Corporation Dual 255kHz QFN DC-DC Converter IC ISL6315CRZ

Description
DUAL SWITCHING CONTROLLER, 255kHz SWITCHING FREQ-MAX, PQCC24, 4 X 4 MM, ROHS COMPLIANT, PLASTIC, MO-220, QFN-24 Product overview: ISL6315CRZ from Intersil is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 255kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 255kHz, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6315CRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL SWITCHING CONTROLLER, 255kHz SWITCHING FREQ-MAX, PQCC24, 4 X 4 MM, ROHS COMPLIANT, PLASTIC, MO-220, QFN-24 Product overview: ISL6315CRZ from Intersil is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 255kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 255kHz, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6315CRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 255kHz QFN DC-DC Converter IC - 715-ISL6315CRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 255kHz QFN DC-DC Converter IC
715-ISL6315CRZ
Dual 255kHz QFN DC-DC Converter IC 715-ISL6315CRZ
DUAL SWITCHING CONTROLLER, 255kHz SWITCHING FREQ-MAX, PQCC24, 4 X 4 MM, ROHS COMPLIANT, PLASTIC, MO-220, QFN-24 Product overview: ISL6315CRZ from Intersil is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 255kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 255kHz, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6315CRZ can be used for catalog matching and distributor lookup.

DUAL SWITCHING CONTROLLER, 255kHz SWITCHING FREQ-MAX, PQCC24, 4 X 4 MM, ROHS COMPLIANT, PLASTIC, MO-220, QFN-24 Product overview: ISL6315CRZ from Intersil is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 255kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 255kHz, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6315CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-ISL6315CRZ
Product Name Dual 255kHz QFN DC-DC Converter IC
Package Type Other; QFN EP
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers