Renesas Electronics Corporation Three-Phase Buck PWM Controller with High Current Integrated MOSFET Drivers ISL6308ACRZ

Description
The ISL6308A is a three-phase PWM control IC with integrated MOSFET drivers. It provides a precision voltage regulation system for multiple applications including, but not limited to, high current low voltage point-of-load converters, embedded applications and other general purpose low voltage medium to high current applications.The integration of power MOSFET drivers into the controller IC marks a departure from the separate PWM controller and driver configuration of previous multi-phase product families. By reducing the number of external parts, this integration allows for a cost and space saving power management solution.brbr Output voltage can be programmed using the on-chip DAC or an external precision reference. A two bit code programs the DAC reference to one of 4 possible values (0.6V, 0.9V,1.2V and 1.5V). A unity gain, differential amplifier is provided for remote voltage sensing, compensating for any potential difference between remote and local grounds. The output voltage can also be offset through the use of single external resistor. An optional droop function is also implemented and can be disabled for applications having less stringent output voltage variation requirements or experiencing less severe step loads.brbr A unique feature of the ISL6308A is the combined use of both DCR and rsubDS(ON)/sub current sensing. Load line voltage positioning and overcurrent protection are accomplished through continuous inductor DCR current sensing, while rsubDS(ON)/sub current sensing is used for accurate channel-current balance. Using both methods of current sampling utilizes the best advantages of each technique.brbr Protection features of this controller IC include a set of sophisticated overvoltage and overcurrent protection. Overvoltage results in the converter turning the lower MOSFETs ON to clamp the rising output voltage and protect the load. An OVP output is
Datasheet
Description
The ISL6308A is a three-phase PWM control IC with integrated MOSFET drivers. It provides a precision voltage regulation system for multiple applications including, but not limited to, high current low voltage point-of-load converters, embedded applications and other general purpose low voltage medium to high current applications.The integration of power MOSFET drivers into the controller IC marks a departure from the separate PWM controller and driver configuration of previous multi-phase product families. By reducing the number of external parts, this integration allows for a cost and space saving power management solution.brbr Output voltage can be programmed using the on-chip DAC or an external precision reference. A two bit code programs the DAC reference to one of 4 possible values (0.6V, 0.9V,1.2V and 1.5V). A unity gain, differential amplifier is provided for remote voltage sensing, compensating for any potential difference between remote and local grounds. The output voltage can also be offset through the use of single external resistor. An optional droop function is also implemented and can be disabled for applications having less stringent output voltage variation requirements or experiencing less severe step loads.brbr A unique feature of the ISL6308A is the combined use of both DCR and rsubDS(ON)/sub current sensing. Load line voltage positioning and overcurrent protection are accomplished through continuous inductor DCR current sensing, while rsubDS(ON)/sub current sensing is used for accurate channel-current balance. Using both methods of current sampling utilizes the best advantages of each technique.brbr Protection features of this controller IC include a set of sophisticated overvoltage and overcurrent protection. Overvoltage results in the converter turning the lower MOSFETs ON to clamp the rising output voltage and protect the load. An OVP output is
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-Phase Buck PWM Controller with High Current Integrated MOSFET Drivers - ISL6308ACRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Three-Phase Buck PWM Controller with High Current Integrated MOSFET Drivers
ISL6308ACRZ
Three-Phase Buck PWM Controller with High Current Integrated MOSFET Drivers ISL6308ACRZ
The ISL6308A is a three-phase PWM control IC with integrated MOSFET drivers. It provides a precision voltage regulation system for multiple applications including, but not limited to, high current low voltage point-of-load converters, embedded applications and other general purpose low voltage medium to high current applications.The integration of power MOSFET drivers into the controller IC marks a departure from the separate PWM controller and driver configuration of previous multi-phase product families. By reducing the number of external parts, this integration allows for a cost and space saving power management solution.brbr Output voltage can be programmed using the on-chip DAC or an external precision reference. A two bit code programs the DAC reference to one of 4 possible values (0.6V, 0.9V,1.2V and 1.5V). A unity gain, differential amplifier is provided for remote voltage sensing, compensating for any potential difference between remote and local grounds. The output voltage can also be offset through the use of single external resistor. An optional droop function is also implemented and can be disabled for applications having less stringent output voltage variation requirements or experiencing less severe step loads.brbr A unique feature of the ISL6308A is the combined use of both DCR and rsubDS(ON)/sub current sensing. Load line voltage positioning and overcurrent protection are accomplished through continuous inductor DCR current sensing, while rsubDS(ON)/sub current sensing is used for accurate channel-current balance. Using both methods of current sampling utilizes the best advantages of each technique.brbr Protection features of this controller IC include a set of sophisticated overvoltage and overcurrent protection. Overvoltage results in the converter turning the lower MOSFETs ON to clamp the rising output voltage and protect the load. An OVP output is

The ISL6308A is a three-phase PWM control IC with integrated MOSFET drivers. It provides a precision voltage regulation system for multiple applications including, but not limited to, high current low voltage point-of-load converters, embedded applications and other general purpose low voltage medium to high current applications.The integration of power MOSFET drivers into the controller IC marks a departure from the separate PWM controller and driver configuration of previous multi-phase product families. By reducing the number of external parts, this integration allows for a cost and space saving power management solution.brbr Output voltage can be programmed using the on-chip DAC or an external precision reference. A two bit code programs the DAC reference to one of 4 possible values (0.6V, 0.9V,1.2V and 1.5V). A unity gain, differential amplifier is provided for remote voltage sensing, compensating for any potential difference between remote and local grounds. The output voltage can also be offset through the use of single external resistor. An optional droop function is also implemented and can be disabled for applications having less stringent output voltage variation requirements or experiencing less severe step loads.brbr A unique feature of the ISL6308A is the combined use of both DCR and rsubDS(ON)/sub current sensing. Load line voltage positioning and overcurrent protection are accomplished through continuous inductor DCR current sensing, while rsubDS(ON)/sub current sensing is used for accurate channel-current balance. Using both methods of current sampling utilizes the best advantages of each technique.brbr Protection features of this controller IC include a set of sophisticated overvoltage and overcurrent protection. Overvoltage results in the converter turning the lower MOSFETs ON to clamp the rising output voltage and protect the load. An OVP output is

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6308ACRZ
Product Name Three-Phase Buck PWM Controller with High Current Integrated MOSFET Drivers
Package Type Other; QFN40
Unlock Full Specs
to access all available technical data

Similar Products

LM25056A System Power Measurement IC with PMBus - LM25056APSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,Supports Telemetry Data Storage
Input Voltage 3 to 17 volts
View Details
Gates and Inverters - 74AHC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details
RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF80511EJ V50 - TLF80511EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details