Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6299IRZ ISL6299IRZ

Description
Manufacturer: Intersil Win Source Part Number: 069991-ISL6299IRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069991-ISL6299IRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6299IRZ - 069991-ISL6299IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6299IRZ
069991-ISL6299IRZ
PMIC - PMIC - Battery Chargers - ISL6299IRZ 069991-ISL6299IRZ
Manufacturer: Intersil Win Source Part Number: 069991-ISL6299IRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 069991-ISL6299IRZ
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - ISL6299IRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6299IRZ-ND
PMIC - Battery Chargers ISL6299IRZ-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
Battery Chargers - ISL6299IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6299IRZ
Battery Chargers ISL6299IRZ
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
IC CHARGER BATTERY LI-ION 10DFN - 391-ISL6299IRZ - Utmel Electronic Limited
Hong Kong, China
IC CHARGER BATTERY LI-ION 10DFN
391-ISL6299IRZ
IC CHARGER BATTERY LI-ION 10DFN 391-ISL6299IRZ
IC CHARGER BATTERY LI-ION 10DFN

IC CHARGER BATTERY LI-ION 10DFN

Supplier's Site
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6299IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6299IRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6299IRZ
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site
Shenzhen, China
PMIC - Battery Chargers
ISL6299IRZ
PMIC - Battery Chargers ISL6299IRZ
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 069991-ISL6299IRZ ISL6299IRZ-ND ISL6299IRZ 391-ISL6299IRZ ISL6299IRZ ISL6299IRZ
Product Name PMIC - PMIC - Battery Chargers - ISL6299IRZ PMIC - Battery Chargers Battery Chargers IC CHARGER BATTERY LI-ION 10DFN Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Package Type 10-DFN (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1
Supply Voltage 24 volts 24 volts 5 volts 4.2 volts
Charge Current 1000 mA 1000 mA 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1908256P - RS Components, Ltd.
Specs
Cell Type Nickel-Metal Hydride, Nickel-Cadmium
Package Type SO
Pins 16
View Details
BQ24023 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 - BQ24023DRCR - Texas Instruments
Specs
Features Lead-Free
Package Type VSON
Supply Voltage 6.5 volts
View Details
6 suppliers
PMIC - Battery Chargers - BQ2002ESN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details
AC-DC PWM-PFC Controller, Battery Charging IC - ICC80QSG - Infineon Technologies AG
Specs
Charger Type Switching
Package Type PG-DSO-8
Supply Voltage 6.6 to 26 volts
View Details