IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Manufacturer: Intersil
Win Source Part Number: 111488-ISL6297CRZ-T
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion/Polymer 16-QFN (4x4)
IC BATT CHG LI-ION 1CELL 16QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6297CRZ-TTR-ND | 111488-ISL6297CRZ-T | ISL6297CRZ-T | ISL6297CRZ-T | ISL6297CRZ-T |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL6297CRZ-T | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 16-VQFN Exposed Pad | 16-QFN (4x4) | 16-VQFN Exposed Pad | ||
| Pins | 16 | ||||
| Cells | 1 | 1 |