Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Battery Management ISL6296DHZ-T

Description
Win Source Part Number: 1065905-ISL6296DHZ-T Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: FlexiHash™ Package: Cut Tape (CT), Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Authentication Battery Chemistry: Multi-Chemistry Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): MCP73831T-3ACI/OT; MAX14632EZK+T; MAX14630EZK+T; MAX6433UK+T; LTC4054XES5-4.2#TRMP BF; LM3420AM5-8.4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL6296DHZT,ISL6296D HZ-TCT,ISL6296DHZ-TT R,ISL6296DHZ-TDKR Base Product Number: ISL6296 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065905-ISL6296DHZ-T Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: FlexiHash™ Package: Cut Tape (CT), Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Authentication Battery Chemistry: Multi-Chemistry Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): MCP73831T-3ACI/OT; MAX14632EZK+T; MAX14630EZK+T; MAX6433UK+T; LTC4054XES5-4.2#TRMP BF; LM3420AM5-8.4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL6296DHZT,ISL6296D HZ-TCT,ISL6296DHZ-TT R,ISL6296DHZ-TDKR Base Product Number: ISL6296 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1065905-ISL6296DHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1065905-ISL6296DHZ-T
Integrated Circuits (ICs) - PMIC - Battery Management 1065905-ISL6296DHZ-T
Win Source Part Number: 1065905-ISL6296DHZ-T Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: FlexiHash™ Package: Cut Tape (CT), Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Authentication Battery Chemistry: Multi-Chemistry Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): MCP73831T-3ACI/OT; MAX14632EZK+T; MAX14630EZK+T; MAX6433UK+T; LTC4054XES5-4.2#TRMP BF; LM3420AM5-8.4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL6296DHZT,ISL6296D HZ-TCT,ISL6296DHZ-TT R,ISL6296DHZ-TDKR Base Product Number: ISL6296 Product Status: Obsolete

Win Source Part Number: 1065905-ISL6296DHZ-T
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: FlexiHash™
Package: Cut Tape (CT),
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Authentication
Battery Chemistry: Multi-Chemistry
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SOT
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): MCP73831T-3ACI/OT; MAX14632EZK+T; MAX14630EZK+T; MAX6433UK+T; LTC4054XES5-4.2#TRMPBF; LM3420AM5-8.4;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL6296DHZT,ISL6296DHZ-TCT,ISL6296DHZ-TTR,ISL6296DHZ-TDKR
Base Product Number: ISL6296
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
PMIC - Battery Management
ISL6296DHZ-T
PMIC - Battery Management ISL6296DHZ-T
IC AUTHENTICATION DEVICE SOT23-5

IC AUTHENTICATION DEVICE SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 1065905-ISL6296DHZ-T ISL6296DHZ-T
Product Name Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details